Molex Molex 19193-0254 Ring Terminal, 4 Ga., #10 Stud, Non-Insulated, Brazed 19193-0254

Description
Molex 19193-0254 Non-Insulated Ring Terminals Category: Ring Terminals Manufacturer: Molex Extra wire holding strength Allows for easy wire insertion Brazed seam barrel allows terminal to be crimped in any position around barrel
Request a Quote Datasheet
Description
Molex 19193-0254 Non-Insulated Ring Terminals Category: Ring Terminals Manufacturer: Molex Extra wire holding strength Allows for easy wire insertion Brazed seam barrel allows terminal to be crimped in any position around barrel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19193-0254 Ring Terminal, 4 Ga., #10 Stud, Non-Insulated, Brazed - 35005 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19193-0254 Ring Terminal, 4 Ga., #10 Stud, Non-Insulated, Brazed
35005
Molex 19193-0254 Ring Terminal, 4 Ga., #10 Stud, Non-Insulated, Brazed 35005
Molex 19193-0254 Non-Insulated Ring Terminals Category: Ring Terminals Manufacturer: Molex Extra wire holding strength Allows for easy wire insertion Brazed seam barrel allows terminal to be crimped in any position around barrel
  • Molex 19193-0254 Non-Insulated Ring Terminals
  • Category: Ring Terminals
  • Manufacturer: Molex
  • Extra wire holding strength
  • Allows for easy wire insertion
  • Brazed seam barrel allows terminal to be crimped in any position around barrel
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19193-0254
Terminals 19193-0254
Terminals F-366-10

Terminals F-366-10

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 35005 19193-0254
Product Name Molex 19193-0254 Ring Terminal, 4 Ga., #10 Stud, Non-Insulated, Brazed Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2220.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Bootlace Ferrules - 1571200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details