Molex Molex 19193-0152 Ring Terminal, 8 Ga., 1/4" Stud, Non-Insulated, Brazed 19193-0152

Description
Molex 19193-0152 Non-Insulated Ring Terminals Category: Ring Terminals Manufacturer: Molex Extra wire holding strength Allows for easy wire insertion Brazed seam barrel allows terminal to be crimped in any position around barrel
Request a Quote Datasheet
Description
Molex 19193-0152 Non-Insulated Ring Terminals Category: Ring Terminals Manufacturer: Molex Extra wire holding strength Allows for easy wire insertion Brazed seam barrel allows terminal to be crimped in any position around barrel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19193-0152 Ring Terminal, 8 Ga., 1/4
Chanhassen, MN, United States
Molex 19193-0152 Ring Terminal, 8 Ga., 1/4" Stud, Non-Insulated, Brazed
33002
Molex 19193-0152 Ring Terminal, 8 Ga., 1/4" Stud, Non-Insulated, Brazed 33002
Molex 19193-0152 Non-Insulated Ring Terminals Category: Ring Terminals Manufacturer: Molex Extra wire holding strength Allows for easy wire insertion Brazed seam barrel allows terminal to be crimped in any position around barrel
  • Molex 19193-0152 Non-Insulated Ring Terminals
  • Category: Ring Terminals
  • Manufacturer: Molex
  • Extra wire holding strength
  • Allows for easy wire insertion
  • Brazed seam barrel allows terminal to be crimped in any position around barrel
Supplier's Site Datasheet
1/4INCH STUD, 8 AWG, LARGE AWG RING TONGUE TERMINALS - 70191130 - Allied Electronics, Inc.
Fort Worth, TX, USA
1/4INCH STUD, 8 AWG, LARGE AWG RING TONGUE TERMINALS
70191130
1/4INCH STUD, 8 AWG, LARGE AWG RING TONGUE TERMINALS 70191130
1/4INCH STUD, 8 AWG, LARGE AWG RING TONGUE TERMINALS

1/4INCH STUD, 8 AWG, LARGE AWG RING TONGUE TERMINALS

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19193-0152
Terminals 19193-0152
Terminals VERSAKRIMP RING TNG 8 AWG stud 1/4"

Terminals VERSAKRIMP RING TNG 8 AWG stud 1/4"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 33002 70191130 19193-0152
Product Name Molex 19193-0152 Ring Terminal, 8 Ga., 1/4" Stud, Non-Insulated, Brazed 1/4INCH STUD, 8 AWG, LARGE AWG RING TONGUE TERMINALS Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2778.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Bootlace Ferrules - 1787308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details