Molex Terminal; Termination Method Molex 19193-0128

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal; Termination Method Molex - 94C8076 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Termination Method Molex
94C8076
Terminal; Termination Method Molex 94C8076
TERMINAL; TERMINATION METHOD:CRIMP; STUD/TAB SIZE:#6; WIRE SIZE (AWG):12-10; CONTACT MATERIAL:COPPER; CONTACT PLATING:TIN; INSULATOR MATERIAL:UNINSULATED ; CONNECTOR TYPE:RING TONGUE; STUD SIZE:#5, #6 ROHS COMPLIANT: YES

TERMINAL; TERMINATION METHOD:CRIMP; STUD/TAB SIZE:#6; WIRE SIZE (AWG):12-10; CONTACT MATERIAL:COPPER; CONTACT PLATING:TIN; INSULATOR MATERIAL:UNINSULATED; CONNECTOR TYPE:RING TONGUE; STUD SIZE:#5, #6 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, #6, 10Awg; Stud Size - Metric Molex - 39AH5980 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 10Awg; Stud Size - Metric Molex
39AH5980
Terminal, Ring Tongue, #6, 10Awg; Stud Size - Metric Molex 39AH5980
TERMINAL, RING TONGUE, #6, 10AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 10AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19193-0128 94C8076 39AH5980
Product Name Terminal; Termination Method Molex Terminal, Ring Tongue, #6, 10Awg; Stud Size - Metric Molex
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Adapters - P229B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details