Molex Splice Connectors 191640052

Description
Molex 191640052 Splice Connector
Request a Quote Datasheet
Description
Molex 191640052 Splice Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connectors - 534528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
534528
Splice Connectors 534528
Molex 191640052 Splice Connector

Molex 191640052 Splice Connector

Supplier's Site
Molex 19164-0052 Perma-Seal Bullet Connector, Female, 22-18 Ga., Heat Shrink Insulated - 30915 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19164-0052 Perma-Seal Bullet Connector, Female, 22-18 Ga., Heat Shrink Insulated
30915
Molex 19164-0052 Perma-Seal Bullet Connector, Female, 22-18 Ga., Heat Shrink Insulated 30915
Molex 19164-0052 Female Bullet Connectors Category: Bullet Connectors Manufacturer: Molex Series: Perma-Seal Gender: Female Insulation: Heat Shrink Material: Tin-plated copper Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even when immersed in anti-freeze, brake fluid and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
  • Molex 19164-0052 Female Bullet Connectors
  • Category: Bullet Connectors
  • Manufacturer: Molex
  • Series: Perma-Seal
  • Gender: Female
  • Insulation: Heat Shrink
  • Material: Tin-plated copper
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F (-55°C) to 257°F (125°C)
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Durable even when immersed in anti-freeze, brake fluid and other chemicals
  • Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Waytek, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 534528 30915
Product Name Splice Connectors Molex 19164-0052 Perma-Seal Bullet Connector, Female, 22-18 Ga., Heat Shrink Insulated
Contact Size (AWG) 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Automotive Connectors - 1797874 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details