Molex 16-14 MALE COUPLER PERMA-SEAL (SBB-9262) 19164-0048

Description
16-14 MALE COUPLER PERMA-SEAL (SBB-9262)
Request a Quote Datasheet
Description
16-14 MALE COUPLER PERMA-SEAL (SBB-9262)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-14 MALE COUPLER PERMA-SEAL (SBB-9262) - 19164-0048 - Heilind Electronics, Inc.
Wilmington, MA, United States
16-14 MALE COUPLER PERMA-SEAL (SBB-9262)
19164-0048
16-14 MALE COUPLER PERMA-SEAL (SBB-9262) 19164-0048
16-14 MALE COUPLER PERMA-SEAL (SBB-9262)

16-14 MALE COUPLER PERMA-SEAL (SBB-9262)

Buy Now
Molex 19164-0048 Perma-Seal Quick Disconnect, Male, 16-14 Ga., Heat Shrink Insulated - 31772 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19164-0048 Perma-Seal Quick Disconnect, Male, 16-14 Ga., Heat Shrink Insulated
31772
Molex 19164-0048 Perma-Seal Quick Disconnect, Male, 16-14 Ga., Heat Shrink Insulated 31772
Molex 19164-0048 Male Quick Disconnects Category: Quick Disconnects Manufacturer: Molex Series: Perma-Seal Material: Zinc chromate plated brass Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Ring Terminals and Perma-Seal Butt Connectors also available
  • Molex 19164-0048 Male Quick Disconnects
  • Category: Quick Disconnects
  • Manufacturer: Molex
  • Series: Perma-Seal
  • Material: Zinc chromate plated brass
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F (-55°C) to 257°F (125°C)
  • Durable even when immersed in anti-freeze, brake fluid, and other chemicals
  • Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Ring Terminals and Perma-Seal Butt Connectors also available
Supplier's Site Datasheet
Coupler; 14 to 16 AWG; Copper (Contact); Tin (Sn); 0.17 in.; Blue; UL Listed - 70111100 - Allied Electronics, Inc.
Fort Worth, TX, USA
Coupler; 14 to 16 AWG; Copper (Contact); Tin (Sn); 0.17 in.; Blue; UL Listed
70111100
Coupler; 14 to 16 AWG; Copper (Contact); Tin (Sn); 0.17 in.; Blue; UL Listed 70111100
Coupler; 14 to 16 AWG; Copper (Contact); Tin (Sn); 0.17 in.; Blue; UL Listed

Coupler; 14 to 16 AWG; Copper (Contact); Tin (Sn); 0.17 in.; Blue; UL Listed

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Waytek, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 19164-0048 31772 70111100
Product Name 16-14 MALE COUPLER PERMA-SEAL (SBB-9262) Molex 19164-0048 Perma-Seal Quick Disconnect, Male, 16-14 Ga., Heat Shrink Insulated Coupler; 14 to 16 AWG; Copper (Contact); Tin (Sn); 0.17 in.; Blue; UL Listed
Material Zinc chromate plated brass Copper
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ferrules - 2848.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details