Molex Molex 19164-0030 Perma-Seal Spade Terminal, #10 Stud, 16-14 Ga., Heat Shrink Insulated 19164-0030

Description
Molex 19164-0030 Perma-Seal Spade Terminals Category: Spade Terminals Manufacturer: Molex Series: Perma-Seal Color: Blue Insulation: Heat Shrink Stud Size: #10 Wire Gauge 16-14 Ga. Material: Tin plated copper Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
Request a Quote Datasheet
Description
Molex 19164-0030 Perma-Seal Spade Terminals Category: Spade Terminals Manufacturer: Molex Series: Perma-Seal Color: Blue Insulation: Heat Shrink Stud Size: #10 Wire Gauge 16-14 Ga. Material: Tin plated copper Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19164-0030 Perma-Seal Spade Terminal, #10 Stud, 16-14 Ga., Heat Shrink Insulated - 32820 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19164-0030 Perma-Seal Spade Terminal, #10 Stud, 16-14 Ga., Heat Shrink Insulated
32820
Molex 19164-0030 Perma-Seal Spade Terminal, #10 Stud, 16-14 Ga., Heat Shrink Insulated 32820
Molex 19164-0030 Perma-Seal Spade Terminals Category: Spade Terminals Manufacturer: Molex Series: Perma-Seal Color: Blue Insulation: Heat Shrink Stud Size: #10 Wire Gauge 16-14 Ga. Material: Tin plated copper Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
  • Molex 19164-0030 Perma-Seal Spade Terminals
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: Perma-Seal
  • Color: Blue
  • Insulation: Heat Shrink
  • Stud Size: #10
  • Wire Gauge 16-14 Ga.
  • Material: Tin plated copper
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F(-55°C) to 257°F (125°C)
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Durable even immersed in anti-freeze, brake fluid and other chemicals
  • Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
Supplier's Site Datasheet
Terminal, Fork Tongue, #10, Blu, 14Awg; Product Range Molex - 23M1478 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #10, Blu, 14Awg; Product Range Molex
23M1478
Terminal, Fork Tongue, #10, Blu, 14Awg; Product Range Molex 23M1478
TERMINAL, FORK TONGUE, #10, BLU, 14AWG; Product Range:Perma-Seal 19164 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:NiAc RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #10, BLU, 14AWG; Product Range:Perma-Seal 19164 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:NiAc RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19164-0030
Terminals 19164-0030
Terminals SPADE TNG STUD 10 14-16 AWG

Terminals SPADE TNG STUD 10 14-16 AWG

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 32820 23M1478 19164-0030
Product Name Molex 19164-0030 Perma-Seal Spade Terminal, #10 Stud, 16-14 Ga., Heat Shrink Insulated Terminal, Fork Tongue, #10, Blu, 14Awg; Product Range Molex Terminals
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1228-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
View Details
Bootlace Ferrules - 1787346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers