Molex Connectors 19164-0013

Description
PERMA SEAL BUTT SPLICE SAA-22 18
Request a Quote Datasheet
Description
PERMA SEAL BUTT SPLICE SAA-22 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 19164-0013 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
19164-0013
Connectors 19164-0013
PERMA SEAL BUTT SPLICE SAA-22 18

PERMA SEAL BUTT SPLICE SAA-22 18

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
600V Electronic Connector
392-19164-0013
600V Electronic Connector 392-19164-0013
Insulated Wire Terminal, Crimp, 600V, 22AWG, Copper, Tin Product overview: 19164-0013 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19164-0013 can be used for catalog matching and distributor lookup.

Insulated Wire Terminal, Crimp, 600V, 22AWG, Copper, Tin Product overview: 19164-0013 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19164-0013 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 19164-0013 - 982462-19164-0013 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19164-0013
982462-19164-0013
Terminals - 19164-0013 982462-19164-0013
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982462-19164-0013 Packaging: Bulk Color: Red Termination: Crimp Contact Material: Copper Voltage Rating: 600 V Length: 38.1 mm Orientation: Straight Contact Plating: Tin Insulation Material: Thermoplastic Body Material: Copper Insulation: Insulated Plating: Tin Diameter: 7.11 mm Categories: Terminals Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Box RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 600 V REACH SVHC: Unknown Wire/Cable Gauge: 22 AWG ELV: Compliant Glow Wire Compliant: Non-compliant Wire Gauge (Max): 18 AWG Wire Gauge (Min): 22 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982462-19164-0013
Packaging: Bulk
Color: Red
Termination: Crimp
Contact Material: Copper
Voltage Rating: 600 V
Length: 38.1 mm
Orientation: Straight
Contact Plating: Tin
Insulation Material: Thermoplastic
Body Material: Copper
Insulation: Insulated
Plating: Tin
Diameter: 7.11 mm
Categories: Terminals
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Box
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Wire/Cable Gauge: 22 AWG
ELV: Compliant
Glow Wire Compliant: Non-compliant
Wire Gauge (Max): 18 AWG
Wire Gauge (Min): 22 AWG

Buy Now
Molex 19164-0013 Perma-Seal Butt Connector, 22-18 Ga., Heat Shrink Insulated - 30980 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19164-0013 Perma-Seal Butt Connector, 22-18 Ga., Heat Shrink Insulated
30980
Molex 19164-0013 Perma-Seal Butt Connector, 22-18 Ga., Heat Shrink Insulated 30980
Molex 19164-0013 Butt Connectors Category: Butt Connectors Manufacturer: Molex Series: Perma-Seal Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Ring Terminals and Perma-Seal Quick Disconnects also available
  • Molex 19164-0013 Butt Connectors
  • Category: Butt Connectors
  • Manufacturer: Molex
  • Series: Perma-Seal
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F(-55°C) to 257°F (125°C)
  • Durable even when immersed in anti-freeze, brake fluid, and other chemicals
  • Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Ring Terminals and Perma-Seal Quick Disconnects also available
Supplier's Site Datasheet
Perma Seal Butt Splice Saa-22-18 Rohs Compliant Molex - 26AC6285 - Newark, An Avnet Company
Chicago, IL, United States
Perma Seal Butt Splice Saa-22-18 Rohs Compliant Molex
26AC6285
Perma Seal Butt Splice Saa-22-18 Rohs Compliant Molex 26AC6285
PERMA SEAL BUTT SPLICE SAA-22-18 ROHS COMPLIANT: YES

PERMA SEAL BUTT SPLICE SAA-22-18 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Waytek, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19164-0013 19164-0013 392-19164-0013 982462-19164-0013 30980 26AC6285
Product Name Connectors 600V Electronic Connector Terminals - 19164-0013 Molex 19164-0013 Perma-Seal Butt Connector, 22-18 Ga., Heat Shrink Insulated Perma Seal Butt Splice Saa-22-18 Rohs Compliant Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Automotive Connectors - 1774536 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug; Female / Jack
Termination Screw
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details