Molex PERMA-SEAL SNAP PLUG (SA-269) 19164-0010

Description
PERMA-SEAL SNAP PLUG (SA-269)
Request a Quote Datasheet
Description
PERMA-SEAL SNAP PLUG (SA-269)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PERMA-SEAL SNAP PLUG (SA-269) - 19164-0010 - Heilind Electronics, Inc.
Wilmington, MA, United States
PERMA-SEAL SNAP PLUG (SA-269)
19164-0010
PERMA-SEAL SNAP PLUG (SA-269) 19164-0010
PERMA-SEAL SNAP PLUG (SA-269)

PERMA-SEAL SNAP PLUG (SA-269)

Buy Now
Terminal, Male Bullet, 3.96Mm, 22-18Awg; Product Range Molex - 55H4923 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Bullet, 3.96Mm, 22-18Awg; Product Range Molex
55H4923
Terminal, Male Bullet, 3.96Mm, 22-18Awg; Product Range Molex 55H4923
TERMINAL, MALE BULLET, 3.96MM, 22-18AWG; Product Range:Perma-Seal 19164 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:NiAc RoHS Compliant: Yes

TERMINAL, MALE BULLET, 3.96MM, 22-18AWG; Product Range:Perma-Seal 19164 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:NiAc RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 19164-0010 55H4923
Product Name PERMA-SEAL SNAP PLUG (SA-269) Terminal, Male Bullet, 3.96Mm, 22-18Awg; Product Range Molex
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1571222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details