Molex Molex 19164-0007 Perma-Seal Spade Terminal, #8 Stud, 22-18 Ga., Heat Shrink Insulated 19164-0007

Description
Molex 19164-0007 Perma-Seal Spade Terminal Category: Spade Terminals Manufacturer: Molex Series: Perma-Seal Color: Red Stud Size: #8 Insulation: Heat Shrink Wire Gauge 22-18 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Durable even immersed in anti-freeze, brake fluid and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
Request a Quote Datasheet
Description
Molex 19164-0007 Perma-Seal Spade Terminal Category: Spade Terminals Manufacturer: Molex Series: Perma-Seal Color: Red Stud Size: #8 Insulation: Heat Shrink Wire Gauge 22-18 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Durable even immersed in anti-freeze, brake fluid and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19164-0007 Perma-Seal Spade Terminal, #8 Stud, 22-18 Ga., Heat Shrink Insulated - 32816 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19164-0007 Perma-Seal Spade Terminal, #8 Stud, 22-18 Ga., Heat Shrink Insulated
32816
Molex 19164-0007 Perma-Seal Spade Terminal, #8 Stud, 22-18 Ga., Heat Shrink Insulated 32816
Molex 19164-0007 Perma-Seal Spade Terminal Category: Spade Terminals Manufacturer: Molex Series: Perma-Seal Color: Red Stud Size: #8 Insulation: Heat Shrink Wire Gauge 22-18 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Durable even immersed in anti-freeze, brake fluid and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
  • Molex 19164-0007 Perma-Seal Spade Terminal
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: Perma-Seal
  • Color: Red
  • Stud Size: #8
  • Insulation: Heat Shrink
  • Wire Gauge 22-18 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F (-55°C) to 257°F (125°C)
  • Durable even immersed in anti-freeze, brake fluid and other chemicals
  • Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
Supplier's Site Datasheet
SPADE PERMA-SEAL (SA-235-08) - 19164-0007 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPADE PERMA-SEAL (SA-235-08)
19164-0007
SPADE PERMA-SEAL (SA-235-08) 19164-0007
SPADE PERMA-SEAL (SA-235-08)

SPADE PERMA-SEAL (SA-235-08)

Buy Now
Spade Perma-Seal (Sa-235-08) Rohs Compliant Molex - 55H4920 - Newark, An Avnet Company
Chicago, IL, United States
Spade Perma-Seal (Sa-235-08) Rohs Compliant Molex
55H4920
Spade Perma-Seal (Sa-235-08) Rohs Compliant Molex 55H4920
SPADE PERMA-SEAL (SA-235-08) ROHS COMPLIANT: YES

SPADE PERMA-SEAL (SA-235-08) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19164-0007
Terminals 19164-0007
Terminals SPADE TNG STUD 8 18-22 AWG

Terminals SPADE TNG STUD 8 18-22 AWG

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 32816 19164-0007 55H4920 19164-0007
Product Name Molex 19164-0007 Perma-Seal Spade Terminal, #8 Stud, 22-18 Ga., Heat Shrink Insulated SPADE PERMA-SEAL (SA-235-08) Spade Perma-Seal (Sa-235-08) Rohs Compliant Molex Terminals
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details