Molex Molex 19160-0040 Twist-On Wire Connector, 22-14 Ga., Blue 19160-0040

Description
Molex 19160-0040 Twist-On Wire Connectors Category: Closed End Connectors Manufacturer: Molex Material: Tin-plated copper Twists on for a secure connection Can be used with stranded or solid wire Color-coded to easily match to wire range
Request a Quote Datasheet
Description
Molex 19160-0040 Twist-On Wire Connectors Category: Closed End Connectors Manufacturer: Molex Material: Tin-plated copper Twists on for a secure connection Can be used with stranded or solid wire Color-coded to easily match to wire range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19160-0040 Twist-On Wire Connector, 22-14 Ga., Blue - 37072 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19160-0040 Twist-On Wire Connector, 22-14 Ga., Blue
37072
Molex 19160-0040 Twist-On Wire Connector, 22-14 Ga., Blue 37072
Molex 19160-0040 Twist-On Wire Connectors Category: Closed End Connectors Manufacturer: Molex Material: Tin-plated copper Twists on for a secure connection Can be used with stranded or solid wire Color-coded to easily match to wire range
  • Molex 19160-0040 Twist-On Wire Connectors
  • Category: Closed End Connectors
  • Manufacturer: Molex
  • Material: Tin-plated copper
  • Twists on for a secure connection
  • Can be used with stranded or solid wire
  • Color-coded to easily match to wire range
Supplier's Site Datasheet
Connectors Crimp Term,Splcs,Lugs- Wire Nuts - 19160-0040 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Term,Splcs,Lugs- Wire Nuts
19160-0040
Connectors Crimp Term,Splcs,Lugs- Wire Nuts 19160-0040
22-14 BLUE TWIST LOCK (TL-B)S M

22-14 BLUE TWIST LOCK (TL-B)S M

Buy Now
Sheung Wan, Hong Kong
Terminals
19160-0040
Terminals 19160-0040
Terminals TWIST LOCK SLPICE 14-22AWG

Terminals TWIST LOCK SLPICE 14-22AWG

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37072 19160-0040 19160-0040
Product Name Molex 19160-0040 Twist-On Wire Connector, 22-14 Ga., Blue Connectors Crimp Term,Splcs,Lugs- Wire Nuts Terminals
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Socket for Shrouded Banana Plug - 9396 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details