Molex Molex 19137-0022 Block Terminal, #6 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve 19146-0096

Description
Molex 19137-0022 Nylon Insulated Block Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Block Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: BlueStud Size: #6 Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
Request a Quote Datasheet
Description
Molex 19137-0022 Nylon Insulated Block Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Block Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: BlueStud Size: #6 Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19137-0022 Block Terminal, #6 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve - 31125 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19137-0022 Block Terminal, #6 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve
31125
Molex 19137-0022 Block Terminal, #6 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve 31125
Molex 19137-0022 Nylon Insulated Block Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Block Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: BlueStud Size: #6 Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
  • Molex 19137-0022 Nylon Insulated Block Terminals
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: Avikrimp
  • Connector Type: Block Spade Terminal
  • Insulation: Nylon Insulated w/ Extra Sleeve
  • Color: BlueStud Size: #6
  • Wire Gauge 16-14 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Crimp terminals twice; once on copper conductor, once on insulation
  • Second crimp helps provide stronger connections and acts as strain relief
Supplier's Site
Sheung Wan, Hong Kong
Terminals
19146-0096
Terminals 19146-0096
Terminals SPADE VERSAKRIMP (B- ERSAKRIMP (B-327-10)

Terminals SPADE VERSAKRIMP (B- ERSAKRIMP (B-327-10)

Buy Now Datasheet
Spade Versakrimp (B-327-10) Rohs Compliant Molex - 57R8826 - Newark, An Avnet Company
Chicago, IL, United States
Spade Versakrimp (B-327-10) Rohs Compliant Molex
57R8826
Spade Versakrimp (B-327-10) Rohs Compliant Molex 57R8826
SPADE VERSAKRIMP (B-327-10) ROHS COMPLIANT: YES

SPADE VERSAKRIMP (B-327-10) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 31125 19146-0096 57R8826
Product Name Molex 19137-0022 Block Terminal, #6 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve Terminals Spade Versakrimp (B-327-10) Rohs Compliant Molex
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ferrules - 2865.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details