Molex Molex 19144-0042 Standard Fork Terminal, #10 Stud, 12-10 Ga., Vinyl-Insulated 19144-0042

Description
Molex 19144-0042 Vinyl-Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Insulkrimp Connector Type: Standard Spade Terminal Color: Yellow Stud Size: #10 Insulation: Vinyl Wire Gauge 12-10 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote
Description
Molex 19144-0042 Vinyl-Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Insulkrimp Connector Type: Standard Spade Terminal Color: Yellow Stud Size: #10 Insulation: Vinyl Wire Gauge 12-10 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spade Insulkrimp (C-241-10X) is a solderless terminal designed for use with 10-12 AWG wire, accommodating wire sizes from 3.30 to 5.00 mm². It features a closed barrel type and is made from PVC with a natural color resin. The terminal is compliant with RoHS standards and has a flammability rating of 94V-0. It is suitable for crimp or compression termination styles and has a maximum wire insulation diameter of 6.40 mm. The product is certified by CSA and UL, ensuring adherence to safety and quality standards. The net weight of the terminal is 1.847 grams, and it is packaged in bags.

Datasheet Summary
Powered by GS/AI

The Spade Insulkrimp (C-241-10X) is a solderless terminal designed for use with 10-12 AWG wire, accommodating wire sizes from 3.30 to 5.00 mm². It features a closed barrel type and is made from PVC with a natural color resin. The terminal is compliant with RoHS standards and has a flammability rating of 94V-0. It is suitable for crimp or compression termination styles and has a maximum wire insulation diameter of 6.40 mm. The product is certified by CSA and UL, ensuring adherence to safety and quality standards. The net weight of the terminal is 1.847 grams, and it is packaged in bags.

Suppliers

Company
Product
Description
Supplier Links
Molex 19144-0042 Standard Fork Terminal, #10 Stud, 12-10 Ga., Vinyl-Insulated - 32525 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19144-0042 Standard Fork Terminal, #10 Stud, 12-10 Ga., Vinyl-Insulated
32525
Molex 19144-0042 Standard Fork Terminal, #10 Stud, 12-10 Ga., Vinyl-Insulated 32525
Molex 19144-0042 Vinyl-Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Insulkrimp Connector Type: Standard Spade Terminal Color: Yellow Stud Size: #10 Insulation: Vinyl Wire Gauge 12-10 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
  • Molex 19144-0042 Vinyl-Insulated Fork Terminals
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: Insulkrimp
  • Connector Type: Standard Spade Terminal
  • Color: Yellow
  • Stud Size: #10
  • Insulation: Vinyl
  • Wire Gauge 12-10 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
Supplier's Site Datasheet
Terminal, Fork Tongue, #10 Stud, 12-10 AWG - 70111067 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, Fork Tongue, #10 Stud, 12-10 AWG
70111067
Terminal, Fork Tongue, #10 Stud, 12-10 AWG 70111067
Terminal, Fork Tongue, #10 Stud, 12-10 AWG

Terminal, Fork Tongue, #10 Stud, 12-10 AWG

Supplier's Site
Spade Insulkrimp (C-241-10X) Rohs Compliant Molex - 75C9686 - Newark, An Avnet Company
Chicago, IL, United States
Spade Insulkrimp (C-241-10X) Rohs Compliant Molex
75C9686
Spade Insulkrimp (C-241-10X) Rohs Compliant Molex 75C9686
SPADE INSULKRIMP (C-241-10X) ROHS COMPLIANT: YES

SPADE INSULKRIMP (C-241-10X) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Fork Tongue, #10, 10Awg, Yel; Product Range Molex - 01AH0470 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #10, 10Awg, Yel; Product Range Molex
01AH0470
Terminal, Fork Tongue, #10, 10Awg, Yel; Product Range Molex 01AH0470
TERMINAL, FORK TONGUE, #10, 10AWG, YEL; Product Range:InsulKrimp 19144 Series; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6mm2; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #10, 10AWG, YEL; Product Range:InsulKrimp 19144 Series; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6mm2; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Waytek, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 32525 70111067 75C9686 01AH0470
Product Name Molex 19144-0042 Standard Fork Terminal, #10 Stud, 12-10 Ga., Vinyl-Insulated Terminal, Fork Tongue, #10 Stud, 12-10 AWG Spade Insulkrimp (C-241-10X) Rohs Compliant Molex Terminal, Fork Tongue, #10, 10Awg, Yel; Product Range Molex
Terminal Type Fork Terminal Spade Crimp Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
PTFE Insulated Turret to Pin Solder Terminal - 11218 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details