MOLEX
19140-0195 -- MOLEX 19140-0093 STANDARD FORK TERMINAL, #10 STUD, 16-14 GA., NON-INSULATED
Molex
Molex 19140-0093 Standard Fork Terminal, #10 Stud, 16-14 Ga., Non-Insulated
19140-0195
Description
Molex 19140-0093 Non-Insulated Fork Terminals
Category: Spade Terminals
Manufacturer: Molex
Series: Krimptite
Connector Type: Standard Spade Terminal
Stud Size: #10
Insulation: Non-Insulated
Wire Gauge 16-14 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Request a Quote
Email Supplier
Datasheet
Description
Molex 19140-0093 Non-Insulated Fork Terminals
Category: Spade Terminals
Manufacturer: Molex
Series: Krimptite
Connector Type: Standard Spade Terminal
Stud Size: #10
Insulation: Non-Insulated
Wire Gauge 16-14 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Request a Quote
Email Supplier
Datasheet
Suppliers
Molex 19140-0093 Standard Fork Terminal, #10 Stud, 16-14 Ga., Non-Insulated
31025
Molex 19140-0093 Non-Insulated Fork Terminals
Category: Spade Terminals
Manufacturer: Molex
Series: Krimptite
Connector Type: Standard Spade Terminal
Stud Size: #10
Insulation: Non-Insulated
Wire Gauge 16-14 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
- Molex 19140-0093 Non-Insulated Fork Terminals
- Category: Spade Terminals
- Manufacturer: Molex
- Series: Krimptite
- Connector Type: Standard Spade Terminal
- Stud Size: #10
- Insulation: Non-Insulated
- Wire Gauge 16-14 Ga.
- Material: Tin plated copper
- Allows for easy wire insertion
- Butted seam barrel for extra wire grip
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
31025 |
|
Product Name
|
Molex 19140-0093 Standard Fork Terminal, #10 Stud, 16-14 Ga., Non-Insulated |
|
Terminal Type
|
Fork Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers
Terminal Type
Butt Terminal
Material
Copper
Features
Insulated
View Details