Molex Terminals 19139-0019

Description
Terminals BLOCK SPADE TERM 22-18 AWG
Datasheet
Description
Terminals BLOCK SPADE TERM 22-18 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
19139-0019
Terminals 19139-0019
Terminals BLOCK SPADE TERM 22-18 AWG

Terminals BLOCK SPADE TERM 22-18 AWG

Buy Now Datasheet
Terminal, Fork Tongue, #6, Red, 18Awg; Product Range Molex - 55H4740 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, Red, 18Awg; Product Range Molex
55H4740
Terminal, Fork Tongue, #6, Red, 18Awg; Product Range Molex 55H4740
TERMINAL, FORK TONGUE, #6, RED, 18AWG; Product Range:Avikrimp 19139 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, RED, 18AWG; Product Range:Avikrimp 19139 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 19139-0019 55H4740
Product Name Terminals Terminal, Fork Tongue, #6, Red, 18Awg; Product Range Molex
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details