Molex Terminal, Fork Tongue, #2, Red, 18Awg; Product Range Molex 19131-0047

Description
TERMINAL, FORK TONGUE, #2, RED, 18AWG; Product Range:InsulKrimp 19131 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M2; Stud Size - Imperial:#2; Insulator Colour:Red RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK TONGUE, #2, RED, 18AWG; Product Range:InsulKrimp 19131 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M2; Stud Size - Imperial:#2; Insulator Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork Tongue, #2, Red, 18Awg; Product Range Molex - 94C7922 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #2, Red, 18Awg; Product Range Molex
94C7922
Terminal, Fork Tongue, #2, Red, 18Awg; Product Range Molex 94C7922
TERMINAL, FORK TONGUE, #2, RED, 18AWG; Product Range:InsulKrimp 19131 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M2; Stud Size - Imperial:#2; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #2, RED, 18AWG; Product Range:InsulKrimp 19131 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M2; Stud Size - Imperial:#2; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19131-0047
Terminals 19131-0047
Terminals BLOCK SPADE INSULKRI LKRIMP (AA-2109-02X)

Terminals BLOCK SPADE INSULKRI LKRIMP (AA-2109-02X)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 94C7922 19131-0047
Product Name Terminal, Fork Tongue, #2, Red, 18Awg; Product Range Molex Terminals
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Un-Insulated Ferrules - 2392.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details