TERMINAL, FORK TONGUE, #8, BLU, 14AWG; Product Range:InsulKrimp 19131 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Colour:Blue RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 94C7897 |
| Product Name | Terminal, Fork Tongue, #8, Blu, 14Awg; Product Range Molex |
| Terminal Type | Spade Crimp |