Molex Terminal, Fork tongue, #6Stud, 22-18 AWG 19130-0009

Description
Terminal, Fork tongue, #6Stud, 22-18 AWG
Datasheet
Description
Terminal, Fork tongue, #6Stud, 22-18 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork tongue, #6Stud, 22-18 AWG - 70111040 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, Fork tongue, #6Stud, 22-18 AWG
70111040
Terminal, Fork tongue, #6Stud, 22-18 AWG 70111040
Terminal, Fork tongue, #6Stud, 22-18 AWG

Terminal, Fork tongue, #6Stud, 22-18 AWG

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19130-0009
Terminals 19130-0009
Terminals BLOCK SPADE INSULKRIMP

Terminals BLOCK SPADE INSULKRIMP

Buy Now Datasheet
Terminal, Fork Tongue, #6, Red, 18Awg; Product Range Molex - 25M0987 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, Red, 18Awg; Product Range Molex
25M0987
Terminal, Fork Tongue, #6, Red, 18Awg; Product Range Molex 25M0987
TERMINAL, FORK TONGUE, #6, RED, 18AWG; Product Range:19130 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Colour:Red

TERMINAL, FORK TONGUE, #6, RED, 18AWG; Product Range:19130 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Colour:Red

Supplier's Site Datasheet
Block Spade Insulkrimp (A-238-06X) Rohs Compliant Molex - 02J7785 - Newark, An Avnet Company
Chicago, IL, United States
Block Spade Insulkrimp (A-238-06X) Rohs Compliant Molex
02J7785
Block Spade Insulkrimp (A-238-06X) Rohs Compliant Molex 02J7785
BLOCK SPADE INSULKRIMP (A-238-06X) ROHS COMPLIANT: YES

BLOCK SPADE INSULKRIMP (A-238-06X) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 70111040 19130-0009 25M0987 02J7785
Product Name Terminal, Fork tongue, #6Stud, 22-18 AWG Terminals Terminal, Fork Tongue, #6, Red, 18Awg; Product Range Molex Block Spade Insulkrimp (A-238-06X) Rohs Compliant Molex
Terminal Type Spade Crimp Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Dual Wire Ferrules - 2796.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details