MOLEX
19125-0035 -- MOLEX 19125-0035 FLANGED SPADE TERMINAL, #8 STUD, 16-14 GA., NYLON INSULATED
Molex
Molex 19125-0035 Flanged Spade Terminal, #8 Stud, 16-14 Ga., Nylon Insulated
19125-0035
Description
Molex 19125-0035 Nylon Insulated Fork Terminal
Category: Spade Terminals
Manufacturer: Molex
Series: Avikrimp
Connector Type: Flanged Spade Connector
Color: Blue
Stud Size: #8
Insulation: Nylon
Wire Gauge 16-14 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Request a Quote
Email Supplier
Datasheet
Description
Molex 19125-0035 Nylon Insulated Fork Terminal
Category: Spade Terminals
Manufacturer: Molex
Series: Avikrimp
Connector Type: Flanged Spade Connector
Color: Blue
Stud Size: #8
Insulation: Nylon
Wire Gauge 16-14 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Request a Quote
Email Supplier
Datasheet
Suppliers
Molex 19125-0035 Flanged Spade Terminal, #8 Stud, 16-14 Ga., Nylon Insulated
31721
Molex 19125-0035 Nylon Insulated Fork Terminal
Category: Spade Terminals
Manufacturer: Molex
Series: Avikrimp
Connector Type: Flanged Spade Connector
Color: Blue
Stud Size: #8
Insulation: Nylon
Wire Gauge 16-14 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
- Molex 19125-0035 Nylon Insulated Fork Terminal
- Category: Spade Terminals
- Manufacturer: Molex
- Series: Avikrimp
- Connector Type: Flanged Spade Connector
- Color: Blue
- Stud Size: #8
- Insulation: Nylon
- Wire Gauge 16-14 Ga.
- Material: Tin plated copper
- Allows for easy wire insertion
- Butted seam barrel for extra wire grip
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
31721 |
|
Product Name
|
Molex 19125-0035 Flanged Spade Terminal, #8 Stud, 16-14 Ga., Nylon Insulated |
|
Terminal Type
|
Fork Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Wire Lug
Material
Copper
> AWG 0
6-0
View Details
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details
BlockMaster Electronics, Inc.
Terminal Type
Wire Connector
Material
Copper; Copper/tin plated
Features
RoHS
View Details