Terminals FLANGED SPADE INSULK SULKRIMP (C-217-06X)
TERMINAL, FORK TONGUE, #6, YEL, 10AWG; Product Range:InsulKrimp 19121 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Colour:Yellow RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 19121-0051 | 94C7856 |
| Product Name | Terminals | Terminal, Fork Tongue, #6, Yel, 10Awg; Product Range Molex |
| Terminal Type | Spade Crimp |