Molex Molex 19119-0004 Flanged Spade Connector, #6 Stud, 22-18 Ga., Vinyl Insulated 19119-0004

Description
Molex 19119-0004 Vinyl Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: InsulKrimp Color: Red Stud Size: #6 Wire Gauge 22-18 Ga. Insulation: Vinyl Connector Type: Flanged Spade Connector Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet
Description
Molex 19119-0004 Vinyl Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: InsulKrimp Color: Red Stud Size: #6 Wire Gauge 22-18 Ga. Insulation: Vinyl Connector Type: Flanged Spade Connector Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19119-0004 Flanged Spade Connector, #6 Stud, 22-18 Ga., Vinyl Insulated - 30520 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19119-0004 Flanged Spade Connector, #6 Stud, 22-18 Ga., Vinyl Insulated
30520
Molex 19119-0004 Flanged Spade Connector, #6 Stud, 22-18 Ga., Vinyl Insulated 30520
Molex 19119-0004 Vinyl Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: InsulKrimp Color: Red Stud Size: #6 Wire Gauge 22-18 Ga. Insulation: Vinyl Connector Type: Flanged Spade Connector Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
  • Molex 19119-0004 Vinyl Insulated Fork Terminals
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: InsulKrimp
  • Color: Red
  • Stud Size: #6
  • Wire Gauge 22-18 Ga.
  • Insulation: Vinyl
  • Connector Type: Flanged Spade Connector
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19119-0004
Terminals 19119-0004
Terminals FLANGED SPADE INSULK SULKRIMP (A-215-06X)

Terminals FLANGED SPADE INSULK SULKRIMP (A-215-06X)

Buy Now Datasheet
Flanged Spade Insulkrimp (A-215-06X) Spm Rohs Compliant Molex - 01AH0442 - Newark, An Avnet Company
Chicago, IL, United States
Flanged Spade Insulkrimp (A-215-06X) Spm Rohs Compliant Molex
01AH0442
Flanged Spade Insulkrimp (A-215-06X) Spm Rohs Compliant Molex 01AH0442
FLANGED SPADE INSULKRIMP (A-215-06X) SPM ROHS COMPLIANT: YES

FLANGED SPADE INSULKRIMP (A-215-06X) SPM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 30520 19119-0004 01AH0442
Product Name Molex 19119-0004 Flanged Spade Connector, #6 Stud, 22-18 Ga., Vinyl Insulated Terminals Flanged Spade Insulkrimp (A-215-06X) Spm Rohs Compliant Molex
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1901990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details