Molex Terminal, Spade/fork, #8, Crimp, Red; Product Range Molex 19115-0013

Description
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:Avikrimp 19115 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:Avikrimp 19115 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #8, Crimp, Red; Product Range Molex - 55H4453 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Red; Product Range Molex
55H4453
Terminal, Spade/fork, #8, Crimp, Red; Product Range Molex 55H4453
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:Avikrimp 19115 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:Avikrimp 19115 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19115-0013
Terminals 19115-0013
Terminals SPADE 18-22 AWG 08 STUD SNAP

Terminals SPADE 18-22 AWG 08 STUD SNAP

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 55H4453 19115-0013
Product Name Terminal, Spade/fork, #8, Crimp, Red; Product Range Molex Terminals
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data