Molex Terminal, Spade/fork, #6, Crimp, Red; Connector Type Molex 19099-0010

Description
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Connector Type:Fork / Spade Tongue; Series:InsulKrimp; Insulator Color:Red; Termination Method:Crimp; Stud/Tab Size:#6; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Connector Type:Fork / Spade Tongue; Series:InsulKrimp; Insulator Color:Red; Termination Method:Crimp; Stud/Tab Size:#6; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #6, Crimp, Red; Connector Type Molex - 25M6939 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Red; Connector Type Molex
25M6939
Terminal, Spade/fork, #6, Crimp, Red; Connector Type Molex 25M6939
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Connector Type:Fork / Spade Tongue; Series:InsulKrimp; Insulator Color:Red; Termination Method:Crimp; Stud/Tab Size:#6; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Contact Material:Copper RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, CRIMP, RED; Connector Type:Fork / Spade Tongue; Series:InsulKrimp; Insulator Color:Red; Termination Method:Crimp; Stud/Tab Size:#6; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site
Terminal, Fork Tongue, #6, 18Awg, Red; Product Range Molex - 55H4409 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 18Awg, Red; Product Range Molex
55H4409
Terminal, Fork Tongue, #6, 18Awg, Red; Product Range Molex 55H4409
TERMINAL, FORK TONGUE, #6, 18AWG, RED; Product Range:InsulKrimp 19099 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, 18AWG, RED; Product Range:InsulKrimp 19099 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 25M6939 55H4409
Product Name Terminal, Spade/fork, #6, Crimp, Red; Connector Type Molex Terminal, Fork Tongue, #6, 18Awg, Red; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products