Molex Terminals 19098-0069

Description
Terminals SNAP SPADE KRIMPTITE (C-1710-06)
Datasheet
Description
Terminals SNAP SPADE KRIMPTITE (C-1710-06)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
19098-0069
Terminals 19098-0069
Terminals SNAP SPADE KRIMPTITE (C-1710-06)

Terminals SNAP SPADE KRIMPTITE (C-1710-06)

Buy Now Datasheet
Terminal, Fork Tongue, #6, 10Awg; Product Range Molex - 94C7756 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 10Awg; Product Range Molex
94C7756
Terminal, Fork Tongue, #6, 10Awg; Product Range Molex 94C7756
TERMINAL, FORK TONGUE, #6, 10AWG; Product Range:Krimptite 19098 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, 10AWG; Product Range:Krimptite 19098 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 19098-0069 94C7756
Product Name Terminals Terminal, Fork Tongue, #6, 10Awg; Product Range Molex
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details