Molex Electronic Connector 19091039

Description
Product overview: 19091039 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-19091039 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: 19091039 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-19091039 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-19091039
Electronic Connector 340-19091039
Product overview: 19091039 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-19091039 can be used for catalog matching and distributor lookup.

Product overview: 19091039 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-19091039 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Housings - 1285262-19091039 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1285262-19091039
Connectors, Interconnects - Rectangular Connectors - Housings 1285262-19091039
Win Source Part Number: 1285262-19091039 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: 3191 Number of Positions: 3 Pitch: 0.264" (6.71mm) Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,500 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Molex Other Names: 0019-09-1039-P,WM160 4R,3191-3R1,19-09-10 39,0019-09-1039,WM16 04,0019091039-P,19-0 9-1039-P,19091039,19 091039-P Base Product Number: 001909

Win Source Part Number: 1285262-19091039
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: 3191
Number of Positions: 3
Pitch: 0.264" (6.71mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Male or Female
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,500
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: Molex
Other Names: 0019-09-1039-P,WM1604R,3191-3R1,19-09-1039,0019-09-1039,WM1604,0019091039-P,19-09-1039-P,19091039,19091039-P
Base Product Number: 001909

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-19091039 1285262-19091039
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data