Molex Connectors, Interconnects - Terminals - Ring Connectors 190730009

Description
Manufacturer: Molex Win Source Part Number: 1333834-0190730009 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Bulk Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Width - Outer Edges: 0.230" (5.84mm) Length - Overall: 0.710" (18.03mm) Insulation: Insulated Insulation Diameter: 0.140" (3.56mm) Stud/Tab Size: 6 Stud ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 19073-0009,WM19141,0 19073-0009,AA-820-06 ,190730009-E,0190730 009-E,019073-0009-E, 19073-0009-E,1907300 09 Base Product Number: 019073 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333834-0190730009 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Bulk Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Width - Outer Edges: 0.230" (5.84mm) Length - Overall: 0.710" (18.03mm) Insulation: Insulated Insulation Diameter: 0.140" (3.56mm) Stud/Tab Size: 6 Stud ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 19073-0009,WM19141,0 19073-0009,AA-820-06 ,190730009-E,0190730 009-E,019073-0009-E, 19073-0009-E,1907300 09 Base Product Number: 019073 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1333834-0190730009 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1333834-0190730009
Connectors, Interconnects - Terminals - Ring Connectors 1333834-0190730009
Manufacturer: Molex Win Source Part Number: 1333834-0190730009 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Bulk Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Width - Outer Edges: 0.230" (5.84mm) Length - Overall: 0.710" (18.03mm) Insulation: Insulated Insulation Diameter: 0.140" (3.56mm) Stud/Tab Size: 6 Stud ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 19073-0009,WM19141,0 19073-0009,AA-820-06 ,190730009-E,0190730 009-E,019073-0009-E, 19073-0009-E,1907300 09 Base Product Number: 019073 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333834-0190730009
Category: Connectors, Interconnects>Terminals>Ring Connectors
Packaging: Bulk
Color: Red
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Width - Outer Edges: 0.230" (5.84mm)
Length - Overall: 0.710" (18.03mm)
Insulation: Insulated
Insulation Diameter: 0.140" (3.56mm)
Stud/Tab Size: 6 Stud
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 19073-0009,WM19141,019073-0009,AA-820-06,190730009-E,0190730009-E,019073-0009-E,19073-0009-E,190730009
Base Product Number: 019073
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333834-0190730009
Product Name Connectors, Interconnects - Terminals - Ring Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-FB-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details