Molex Terminal, Ring Tongue, #8, Yel, 10Awg; Stud Size - Metric Molex 19073-0222

Description
TERMINAL, RING TONGUE, #8, YEL, 10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:5mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #8, YEL, 10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:5mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #8, Yel, 10Awg; Stud Size - Metric Molex - 94C7711 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Yel, 10Awg; Stud Size - Metric Molex
94C7711
Terminal, Ring Tongue, #8, Yel, 10Awg; Stud Size - Metric Molex 94C7711
TERMINAL, RING TONGUE, #8, YEL, 10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:5mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, YEL, 10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:5mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94C7711
Product Name Terminal, Ring Tongue, #8, Yel, 10Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - U210C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details