Molex Connectors Terminals, Unreviewed 19073-0043

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal, Ring Tongue, #8, Red, 18AWG is designed for use with wire sizes ranging from 18 to 22 AWG, accommodating a maximum wire insulation diameter of 3.56mm. It features a closed barrel type and is constructed from nylon (PA) with a tin plating for the mating surface. The terminal is packaged on adhesive tape for easy handling and application. It is compliant with RoHS standards and has a flammability rating of 94V-2. The product is part of the Avikrimp 19073 series and is suitable for crimp or compression termination styles. The stud size is metric M4, equivalent to imperial #8.

Datasheet Summary
Powered by GS/AI

The Terminal, Ring Tongue, #8, Red, 18AWG is designed for use with wire sizes ranging from 18 to 22 AWG, accommodating a maximum wire insulation diameter of 3.56mm. It features a closed barrel type and is constructed from nylon (PA) with a tin plating for the mating surface. The terminal is packaged on adhesive tape for easy handling and application. It is compliant with RoHS standards and has a flammability rating of 94V-2. The product is part of the Avikrimp 19073 series and is suitable for crimp or compression termination styles. The stud size is metric M4, equivalent to imperial #8.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Terminals, Unreviewed - 19073-0043 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Terminals, Unreviewed
19073-0043
Connectors Terminals, Unreviewed 19073-0043
CUT TAPE -RING AVIKRIMP TAPED

CUT TAPE -RING AVIKRIMP TAPED

Buy Now
Terminal, Ring Tongue, #8, Red, 18Awg; Stud Size - Metric Molex - 55H3993 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Red, 18Awg; Stud Size - Metric Molex
55H3993
Terminal, Ring Tongue, #8, Red, 18Awg; Stud Size - Metric Molex 55H3993
TERMINAL, RING TONGUE, #8, RED, 18AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, RED, 18AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Avikrimp Taped (Aa-832-08T) Molex - 25M6885 - Newark, An Avnet Company
Chicago, IL, United States
Ring Avikrimp Taped (Aa-832-08T) Molex
25M6885
Ring Avikrimp Taped (Aa-832-08T) Molex 25M6885
RING AVIKRIMP TAPED (AA-832-08T)

RING AVIKRIMP TAPED (AA-832-08T)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19073-0043 19073-0043 55H3993 25M6885
Product Name Connectors Terminals, Unreviewed Terminal, Ring Tongue, #8, Red, 18Awg; Stud Size - Metric Molex Ring Avikrimp Taped (Aa-832-08T) Molex
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products