TERMINAL, RING TONGUE, 5/16IN, YELLOW; Connector Type:Ring Tongue; Series:InsulKrimp; Insulator Color:Yellow; Termination Method:Crimp; Stud/Tab Size:0.313"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Stud Size:5/16 RoHS Compliant: Yes
TERMINAL, RING TONGUE, 5/16", YEL, 10AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:InsulKrimp 19070 Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 49H5056 | 55H3791 |
| Product Name | Terminal, Ring Tongue, 5/16In, Yellow; Connector Type Molex | Terminal, Ring Tongue, 5/16", Yel, 10Awg; Stud Size - Metric Molex |
| Termination | Crimp |