The Ring Insulkrimp (AA-233-10X) is a solderless terminal designed for use with 18-22 AWG wire, accommodating wire sizes from 0.35 to 0.80 mm². It features a closed barrel type and is made from PVC insulation with a flammability rating of 94V-0. The terminal is plated with tin and is suitable for crimp or compression termination interfaces. It has a stud size of 10 (M5) and is compliant with RoHS regulations. The product is part of the 19070 series and is certified by CSA and UL. It is packaged in bags and is not low-halogen. This terminal is ideal for applications requiring reliable electrical connections without soldering.
Connector
RING INSULKRIMP (AA-233-10X) ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 19070-0051 | 01AH0408 |
| Product Name | Ring Insulkrimp (Aa-233-10X) Rohs Compliant Molex |