Molex Connectors Solderless Terminals 19070-0021

Description
RING INSULKRIMP (AA-222-10X)
Request a Quote Datasheet
Description
RING INSULKRIMP (AA-222-10X)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Solderless Terminals - 19070-0021 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Solderless Terminals
19070-0021
Connectors Solderless Terminals 19070-0021
RING INSULKRIMP (AA-222-10X)

RING INSULKRIMP (AA-222-10X)

Buy Now
Terminal, Ring Tongue, #10, Red, 18Awg; Stud Size - Metric Molex - 94C7533 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Red, 18Awg; Stud Size - Metric Molex
94C7533
Terminal, Ring Tongue, #10, Red, 18Awg; Stud Size - Metric Molex 94C7533
TERMINAL, RING TONGUE, #10, RED, 18AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:InsulKrimp 19070 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, RED, 18AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:InsulKrimp 19070 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Insulkrimp (Aa-222-10X) Rohs Compliant Molex - 55H3724 - Newark, An Avnet Company
Chicago, IL, United States
Ring Insulkrimp (Aa-222-10X) Rohs Compliant Molex
55H3724
Ring Insulkrimp (Aa-222-10X) Rohs Compliant Molex 55H3724
RING INSULKRIMP (AA-222-10X) ROHS COMPLIANT: YES

RING INSULKRIMP (AA-222-10X) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19070-0021 94C7533 55H3724
Product Name Connectors Solderless Terminals Terminal, Ring Tongue, #10, Red, 18Awg; Stud Size - Metric Molex Ring Insulkrimp (Aa-222-10X) Rohs Compliant Molex
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9408BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Solder Lug
Mounting Panel Mount
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
NANO SIM Card Connector 6 Pin Flip Type Metal Body CT - ET-NO6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-103-016-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers