Molex Terminal, Ring Tongue, 5/16", 14Awg; Stud Size - Metric Molex 19069-0096

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 14Awg; Stud Size - Metric Molex
94C7470
Terminal, Ring Tongue, 5/16", 14Awg; Stud Size - Metric Molex 94C7470
TERMINAL, RING TONGUE, 5/16", 14AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:Krimptite 19069 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 14AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:Krimptite 19069 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 14Awg Rohs Compliant Molex
01AH0403
Terminal, Ring Tongue, 5/16", 14Awg Rohs Compliant Molex 01AH0403
TERMINAL, RING TONGUE, 5/16", 14AWG ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, 5/16", 14AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19069-0096 94C7470 01AH0403
Product Name Terminal, Ring Tongue, 5/16", 14Awg; Stud Size - Metric Molex Terminal, Ring Tongue, 5/16", 14Awg Rohs Compliant Molex
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Click t-connector - NPKA-T-Q6-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details