RING AVIKRIMP (A-521-10) ROHS COMPLIANT: YES
TERMINAL, RING TONGUE, #10, 18AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm2; Product Range:Avikrimp 19057 Series; Insulator Colour:Red; Insulator Material:Nylon 6.6 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 51M1043 | 39AH5873 |
| Product Name | Ring Avikrimp (A-521-10) Rohs Compliant Molex | Terminal, Ring Tongue, #10, 18Awg; Stud Size - Metric Molex |
| Contact Size (AWG) | ? to 18 AWG |