Molex Quick Disconn Adapter, 6.35Mm X 0.81Mm; Product Range Molex 19043-0020

Description
QUICK DISCONN ADAPTER, 6.35MM X 0.81MM; Product Range:19043 Series; Terminal Type:Quick Disconnect Adapter; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
QUICK DISCONN ADAPTER, 6.35MM X 0.81MM; Product Range:19043 Series; Terminal Type:Quick Disconnect Adapter; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconn Adapter, 6.35Mm X 0.81Mm; Product Range Molex - 55H3305 - Newark, An Avnet Company
Chicago, IL, United States
Quick Disconn Adapter, 6.35Mm X 0.81Mm; Product Range Molex
55H3305
Quick Disconn Adapter, 6.35Mm X 0.81Mm; Product Range Molex 55H3305
QUICK DISCONN ADAPTER, 6.35MM X 0.81MM; Product Range:19043 Series; Terminal Type:Quick Disconnect Adapter; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

QUICK DISCONN ADAPTER, 6.35MM X 0.81MM; Product Range:19043 Series; Terminal Type:Quick Disconnect Adapter; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19043-0020
Terminals 19043-0020
Terminals TAB ADAPTER (2M/1F) /1F) PLATED (MMFA-1)

Terminals TAB ADAPTER (2M/1F) /1F) PLATED (MMFA-1)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 55H3305 19043-0020
Product Name Quick Disconn Adapter, 6.35Mm X 0.81Mm; Product Range Molex Terminals
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details