TERMINAL, FEMALE BULLET, CRIMP, BLUE; Product Range:Avikrimp 19039 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.6mm²; Terminal Type:Female Bullet; Insulator Colour:Blue; Terminal Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 89C2349 |
| Product Name | Terminal, Female Bullet, Crimp, Blue; Product Range Molex |
| Terminal Type | Bullet Terminal |