Molex Bullet Terminal, Female Bullet, 22-18Awg; Product Range Molex 19039-0001

Description
BULLET TERMINAL, FEMALE BULLET, 22-18AWG; Product Range:Avikrimp 19039 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.3mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Terminal Material:Brass RoHS Compliant: Yes
Datasheet
Description
BULLET TERMINAL, FEMALE BULLET, 22-18AWG; Product Range:Avikrimp 19039 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.3mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Terminal Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bullet Terminal, Female Bullet, 22-18Awg; Product Range Molex - 55H3198 - Newark, An Avnet Company
Chicago, IL, United States
Bullet Terminal, Female Bullet, 22-18Awg; Product Range Molex
55H3198
Bullet Terminal, Female Bullet, 22-18Awg; Product Range Molex 55H3198
BULLET TERMINAL, FEMALE BULLET, 22-18AWG; Product Range:Avikrimp 19039 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.3mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Terminal Material:Brass RoHS Compliant: Yes

BULLET TERMINAL, FEMALE BULLET, 22-18AWG; Product Range:Avikrimp 19039 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.3mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Terminal Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 55H3198
Product Name Bullet Terminal, Female Bullet, 22-18Awg; Product Range Molex
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ferrules - 2869.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers