Molex .180 Male Bullet Plug Avikrimp (A-559) Rohs Compliant Molex 19035-0001

Description
.180 MALE BULLET PLUG AVIKRIMP (A-559) ROHS COMPLIANT: YES
Datasheet
Description
.180 MALE BULLET PLUG AVIKRIMP (A-559) ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.180 Male Bullet Plug Avikrimp (A-559) Rohs Compliant Molex - 55H3161 - Newark, An Avnet Company
Chicago, IL, United States
.180 Male Bullet Plug Avikrimp (A-559) Rohs Compliant Molex
55H3161
.180 Male Bullet Plug Avikrimp (A-559) Rohs Compliant Molex 55H3161
.180 MALE BULLET PLUG AVIKRIMP (A-559) ROHS COMPLIANT: YES

.180 MALE BULLET PLUG AVIKRIMP (A-559) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Male Bullet, Crimp, Red; Product Range Molex - 45K1367 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Bullet, Crimp, Red; Product Range Molex
45K1367
Terminal, Male Bullet, Crimp, Red; Product Range Molex 45K1367
TERMINAL, MALE BULLET, CRIMP, RED; Product Range:Avikrimp 19035 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, MALE BULLET, CRIMP, RED; Product Range:Avikrimp 19035 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Male Bullet, 4.57Mm, 18Awg; Product Range Molex - 01AH0378 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Bullet, 4.57Mm, 18Awg; Product Range Molex
01AH0378
Terminal, Male Bullet, 4.57Mm, 18Awg; Product Range Molex 01AH0378
TERMINAL, MALE BULLET, 4.57MM, 18AWG; Product Range:Avikrimp 19035 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:1.3mm2; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); Terminal RoHS Compliant: Yes

TERMINAL, MALE BULLET, 4.57MM, 18AWG; Product Range:Avikrimp 19035 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:1.3mm2; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 55H3161 45K1367 01AH0378
Product Name .180 Male Bullet Plug Avikrimp (A-559) Rohs Compliant Molex Terminal, Male Bullet, Crimp, Red; Product Range Molex Terminal, Male Bullet, 4.57Mm, 18Awg; Product Range Molex
Terminal Type Bullet Terminal Bullet Terminal Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers