Molex Male Bullet, 3.96Mm, 16-14Awg; Product Range Molex 19033-0007

Description
MALE BULLET, 3.96MM, 16-14AWG; Product Range:Krimptite 19033 Series; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2mm2; Terminal Type:Male Bullet; Insulator Colour:-; Insulator Material:Uninsulated ; Terminal Material:Copper; RoHS Compliant: Yes
Description
MALE BULLET, 3.96MM, 16-14AWG; Product Range:Krimptite 19033 Series; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2mm2; Terminal Type:Male Bullet; Insulator Colour:-; Insulator Material:Uninsulated ; Terminal Material:Copper; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Male Bullet, 3.96Mm, 16-14Awg; Product Range Molex - 47AK2552 - Newark, An Avnet Company
Chicago, IL, United States
Male Bullet, 3.96Mm, 16-14Awg; Product Range Molex
47AK2552
Male Bullet, 3.96Mm, 16-14Awg; Product Range Molex 47AK2552
MALE BULLET, 3.96MM, 16-14AWG; Product Range:Krimptite 19033 Series; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2mm2; Terminal Type:Male Bullet; Insulator Colour:-; Insulator Material:Uninsulated ; Terminal Material:Copper; RoHS Compliant: Yes

MALE BULLET, 3.96MM, 16-14AWG; Product Range:Krimptite 19033 Series; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2mm2; Terminal Type:Male Bullet; Insulator Colour:-; Insulator Material:Uninsulated; Terminal Material:Copper; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 47AK2552
Product Name Male Bullet, 3.96Mm, 16-14Awg; Product Range Molex
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details