Molex Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex 19019-0033

Description
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Description
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex - 55H3072 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex
55H3072
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex 55H3072
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site
.250X.032 Fem.qd Avik. Taped (Bb-8141T) Molex - 90AJ2658 - Newark, An Avnet Company
Chicago, IL, United States
.250X.032 Fem.qd Avik. Taped (Bb-8141T) Molex
90AJ2658
.250X.032 Fem.qd Avik. Taped (Bb-8141T) Molex 90AJ2658
.250X.032 FEM.QD AVIK. TAPED (BB-8141T)

.250X.032 FEM.QD AVIK. TAPED (BB-8141T)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 55H3072 90AJ2658
Product Name Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex .250X.032 Fem.qd Avik. Taped (Bb-8141T) Molex
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Turret Connectors - 36-1502-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers