Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106256-19017-0073
Color: Blue
Termination: Standard
Contact Material: Brass
Gender: Female
Length: 20.0406 mm
Orientation: Straight
Contact Plating: Tin
Insulation Material: PVC
Insulation: Non-Mating End Insulated
Tab Width: 4.7498 mm
Tab Thickness: 812.8 µm
Tab Length: 6.35 mm
Insulation Diameter: 3.556 mm
Material: Brass
Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 130639; 19019-0080; 19019-0079; 19019-0048; 1217096-2; 170335-1; 329950190170073; 190170073; BBZ-2138-032;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Mount: Free Hanging
RoHS: Compliant
Wire/Cable Gauge: 14 AWG
Wire Gauge (Max): 16 AWG
Wire Gauge (Min): 14 AWG
187X.032 FEM QD INSULK STRIP (190170073)
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1106256-19017-0073 | 55H3023 |
| Product Name | Terminals - 19017-0073 | 187X.032 Fem Qd Insulk Strip (190170073) Molex |
| Termination | Standard |