Molex .187X.020 FEMALE QD INSULKRIM (AA-2137) 19017-0007

Description
.187X.020 FEMALE QD INSULKRIM (AA-2137)
Request a Quote Datasheet
Description
.187X.020 FEMALE QD INSULKRIM (AA-2137)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.187X.020 FEMALE QD INSULKRIM (AA-2137) - 19017-0007 - Heilind Electronics, Inc.
Wilmington, MA, United States
.187X.020 FEMALE QD INSULKRIM (AA-2137)
19017-0007
.187X.020 FEMALE QD INSULKRIM (AA-2137) 19017-0007
.187X.020 FEMALE QD INSULKRIM (AA-2137)

.187X.020 FEMALE QD INSULKRIM (AA-2137)

Buy Now
Molex 19017-0007 Female Quick Disconnect, 22-18 Ga., Vinyl Insulated - 30516 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19017-0007 Female Quick Disconnect, 22-18 Ga., Vinyl Insulated
30516
Molex 19017-0007 Female Quick Disconnect, 22-18 Ga., Vinyl Insulated 30516
Molex 19017-0007 InsulKrimp Quick Disconnects Category: Quick Disconnects Manufacturer: Molex Series: InsulKrimp Material: Tin-plated brass Voltage Rating: 600VDC
  • Molex 19017-0007 InsulKrimp Quick Disconnects
  • Category: Quick Disconnects
  • Manufacturer: Molex
  • Series: InsulKrimp
  • Material: Tin-plated brass
  • Voltage Rating: 600VDC
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19017-0007
Terminals 19017-0007
Terminals QUICK DISCONNECT 22-18 AWG

Terminals QUICK DISCONNECT 22-18 AWG

Buy Now Datasheet
.187X.020FEMALEQDINSULKRIMP(AA-2137) - 70091226 - Allied Electronics, Inc.
Fort Worth, TX, USA
.187X.020FEMALEQDINSULKRIMP(AA-2137)
70091226
.187X.020FEMALEQDINSULKRIMP(AA-2137) 70091226
.187X.020FEMALEQDINS ULKRIMP(AA-2137)

.187X.020FEMALEQDINSULKRIMP(AA-2137)

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Waytek, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 19017-0007 30516 19017-0007 70091226
Product Name .187X.020 FEMALE QD INSULKRIM (AA-2137) Molex 19017-0007 Female Quick Disconnect, 22-18 Ga., Vinyl Insulated Terminals .187X.020FEMALEQDINSULKRIMP(AA-2137)
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1788734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Un-Insulated Ferrules - 2217.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
2 suppliers
Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details