Molex Connectors 19013-0029

Description
BB-2318 16-14 FULLY INSUL PIG YBACK P
Request a Quote Datasheet
Description
BB-2318 16-14 FULLY INSUL PIG YBACK P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 19013-0029 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
19013-0029
Connectors 19013-0029
BB-2318 16-14 FULLY INSUL PIG YBACK P

BB-2318 16-14 FULLY INSUL PIG YBACK P

Buy Now
Terminals - 19013-0029 - 991774-19013-0029 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19013-0029
991774-19013-0029
Terminals - 19013-0029 991774-19013-0029
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991774-19013-0029 Color: Blue Termination: Crimp Contact Material: Brass Gender: Female Orientation: Straight Contact Plating: Tin Insulation Material: Nylon Insulation: Insulated Material: Nylon Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 640905-1; 640919-1; 3-520140-2; 19002-0025; 19003-0040; 19003-00500190130029 ; 1901-30029; 19013-0029.; 190130029; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (AC): 600 V REACH SVHC: Unknown Wire/Cable Gauge: 16 AWG Wire Gauge (Max): 14 AWG Wire Gauge (Min): 16 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991774-19013-0029
Color: Blue
Termination: Crimp
Contact Material: Brass
Gender: Female
Orientation: Straight
Contact Plating: Tin
Insulation Material: Nylon
Insulation: Insulated
Material: Nylon
Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 640905-1; 640919-1; 3-520140-2; 19002-0025; 19003-0040; 19003-00500190130029; 1901-30029; 19013-0029.; 190130029;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (AC): 600 V
REACH SVHC: Unknown
Wire/Cable Gauge: 16 AWG
Wire Gauge (Max): 14 AWG
Wire Gauge (Min): 16 AWG

Buy Now
Singapore, Singapore
Electronic Connector
392-19013-0029
Electronic Connector 392-19013-0029
Terminals QUICK DISCONNECT 16-14AWG BLUE Product overview: 19013-0029 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19013-0029 can be used for catalog matching and distributor lookup.

Terminals QUICK DISCONNECT 16-14AWG BLUE Product overview: 19013-0029 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19013-0029 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Female Piggyback, 6.35Mm, 16-14Awg, Blu; Product Range Molex - 10R5099 - Newark, An Avnet Company
Chicago, IL, United States
Female Piggyback, 6.35Mm, 16-14Awg, Blu; Product Range Molex
10R5099
Female Piggyback, 6.35Mm, 16-14Awg, Blu; Product Range Molex 10R5099
FEMALE PIGGYBACK, 6.35MM, 16-14AWG, BLU; Product Range:InsulKrimp 19013 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

FEMALE PIGGYBACK, 6.35MM, 16-14AWG, BLU; Product Range:InsulKrimp 19013 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Piggbyback Disconnect, 0.25
Chicago, IL, United States
Terminal, Piggbyback Disconnect, 0.25"; Product Range Molex
29X1950
Terminal, Piggbyback Disconnect, 0.25"; Product Range Molex 29X1950
TERMINAL, PIGGBYBACK DISCONNECT, 0.25"; Product Range:InsulKrimp 19013 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm ; Terminal Type:Female Piggyback Disconnect; Insulator Colour:Blue RoHS Compliant: Yes

TERMINAL, PIGGBYBACK DISCONNECT, 0.25"; Product Range:InsulKrimp 19013 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm ; Terminal Type:Female Piggyback Disconnect; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19013-0029
Terminals 19013-0029
Terminals QUICK DISCONNECT 16-14AWG BLUE

Terminals QUICK DISCONNECT 16-14AWG BLUE

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19013-0029 991774-19013-0029 392-19013-0029 19013-0029 10R5099 19013-0029
Product Name Connectors Terminals - 19013-0029 Electronic Connector Female Piggyback, 6.35Mm, 16-14Awg, Blu; Product Range Molex Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 180 Housing, Green - 1381G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers