Molex Terminals 19008-0038

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sheung Wan, Hong Kong
Terminals
19008-0038
Terminals 19008-0038
Terminals B-175

Terminals B-175

Buy Now Datasheet
Terminal, Female Disconnect 6.35Mm Crimp; Product Range Molex - 96H0776 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 6.35Mm Crimp; Product Range Molex
96H0776
Terminal, Female Disconnect 6.35Mm Crimp; Product Range Molex 96H0776
TERMINAL, FEMALE DISCONNECT 6.35MM CRIMP; Product Range:Krimptite 19008 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Insulator Colour:-RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 6.35MM CRIMP; Product Range:Krimptite 19008 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Insulator Colour:-RoHS Compliant: Yes

Supplier's Site
Terminal; Termination Method Molex - 94C7273 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Termination Method Molex
94C7273
Terminal; Termination Method Molex 94C7273
Terminal; Termination Method:Crimp; Stud/Tab Size:0.25 x 0.032"; Wire Size (AWG):14-12; Contact Material:Brass; Contact Plating:Tin; Insulator Material:Uninsulated ; Connector Type:Female Disconnect; Gender:Female RoHS Compliant: Yes

Terminal; Termination Method:Crimp; Stud/Tab Size:0.25 x 0.032"; Wire Size (AWG):14-12; Contact Material:Brass; Contact Plating:Tin; Insulator Material:Uninsulated; Connector Type:Female Disconnect; Gender:Female RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19008-0038 19008-0038 96H0776 94C7273
Product Name Terminals Terminal, Female Disconnect 6.35Mm Crimp; Product Range Molex Terminal; Termination Method Molex
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P230B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details