Connector
TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:-; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 19007-0011 | 73C1697 |
| Product Name | Terminal, Female Disconnect, 0.187In Red; Product Range Molex | |
| Contact Size (AWG) | 22 AWG |