Molex Terminals 19005-0014

Description
Terminals FIQD .250X.032 FEMLE 12-10 AWG
Datasheet
Description
Terminals FIQD .250X.032 FEMLE 12-10 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
19005-0014
Terminals 19005-0014
Terminals FIQD .250X.032 FEMLE 12-10 AWG

Terminals FIQD .250X.032 FEMLE 12-10 AWG

Buy Now Datasheet
Terminal Female Disconnect 0.25In Yellow; Product Range Molex - 63M5030 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.25In Yellow; Product Range Molex
63M5030
Terminal Female Disconnect 0.25In Yellow; Product Range Molex 63M5030
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:InsulKrimp 19005 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:InsulKrimp 19005 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19005-0014 63M5030
Product Name Terminals Terminal Female Disconnect 0.25In Yellow; Product Range Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC Quick Disconnect for RGC/U Cable - 8916 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
SMA Female Straight PCB Mount Connector Ø0.9 X 2.0H - ET-SFS-PCLL2.0 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details