Molex Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors 190020009

Description
Manufacturer: Molex Category: Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors Series: Avikrimp Package: Bulk Product Status: Active Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Length - Overall: 0.800" (20.32mm)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors Series: Avikrimp Package: Bulk Product Status: Active Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Length - Overall: 0.800" (20.32mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors
Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors
Manufacturer: Molex Category: Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors Series: Avikrimp Package: Bulk Product Status: Active Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Length - Overall: 0.800" (20.32mm)

Manufacturer: Molex
Category: Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors
Series: Avikrimp
Package: Bulk
Product Status: Active
Terminal Type: Standard
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Length - Overall: 0.800" (20.32mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details