Terminals QUICK DISCONNECT female 12-10 AWG
FEMALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:Avikrimp 19002 series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG RoHS Compliant: Yes
TERMINAL, FEMALE DISCONNECT, 6.35MM, YELLOW, FULL REEL; Terminal Type:Female Quick Disconnect; Product Range:Avikrimp 19002 Series; Tab Size - Imperial:0.25" x 0.032"; Tab Size - Metric:6.35mm x 0.81mm; Wire Size AWG Min:12AWG RoHS Compliant: Yes
QUICK DISCONNECT, SOCKET, 6.35MM, YELLOW; Terminal Type:Female Quick Disconnect; Product Range:Avikrimp 19002 Series; Tab Size - Imperial:0.25" x 0.032"; Tab Size - Metric:6.35mm x 0.81mm; Wire Size AWG Min:12AWG RoHS Compliant: Yes
FEMALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 19002-0045 | 99Y3405 |
| Product Name | Terminals | Female Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Molex |
| Gender | Female / Jack |