.205X.032 FEM. FIQD AVIKRIMP BB-5289)
FEMALE DISCONNECT, 5.21MM, 16-14AWG, BLU; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.81mm; Tab Size - Imperial:0.205" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 19002-0042 | 94C7241 |
| Product Name | Connectors Crimp Terminals, Splices, Lugs - Unreviewed | Female Disconnect, 5.21Mm, 16-14Awg, Blu; Product Range Molex |
| Contact Size (AWG) | 16 AWG |