Molex Terminals 19002-0016

Description
Terminals FIQD .110X.032 FEMALE 18-22AWG
Datasheet
Description
Terminals FIQD .110X.032 FEMALE 18-22AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
19002-0016
Terminals 19002-0016
Terminals FIQD .110X.032 FEMALE 18-22AWG

Terminals FIQD .110X.032 FEMALE 18-22AWG

Buy Now Datasheet
Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex - 55H2739 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex
55H2739
Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex 55H2739
FEMALE DISCONNECT, 2.8MM, 22-18AWG, RED; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

FEMALE DISCONNECT, 2.8MM, 22-18AWG, RED; Product Range:Avikrimp 19002 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site
.110X.032 Fem. Fiqd Avikrimp (Aa-5279) Rohs Compliant Molex - 94C7233 - Newark, An Avnet Company
Chicago, IL, United States
.110X.032 Fem. Fiqd Avikrimp (Aa-5279) Rohs Compliant Molex
94C7233
.110X.032 Fem. Fiqd Avikrimp (Aa-5279) Rohs Compliant Molex 94C7233
.110X.032 FEM. FIQD AVIKRIMP (AA-5279) ROHS COMPLIANT: YES

.110X.032 FEM. FIQD AVIKRIMP (AA-5279) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19002-0016 55H2739 94C7233
Product Name Terminals Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex .110X.032 Fem. Fiqd Avikrimp (Aa-5279) Rohs Compliant Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details