Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027636-19001-0001
Packaging: Bulk
Color: Red
Termination: Crimp
Contact Material: Brass
Voltage Rating: 300 V
Current Rating: 100 mA
Gender: Male
Length: 24.4 mm
Number of Circuits: 1
Orientation: Straight
Contact Plating: Zinc
Mounting: SMD (SMT)
Insulation Material: Nylon
Insulation: Insulated
Tab Width: 6.35 mm
Tab Thickness: 810 µm
Material: Brass
Categories: Terminals
Case / Package: 0001
Alternative Parts (Cross-Reference): CMS-TF-1425; 19004-0001; 19004-0004; 19164-0015; 735410; 2-521105-2; 42565-20190010001; 19001-0001.; 190010001; AA-5260; AA5260;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Box
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Voltage Rating (DC): 300 V
REACH SVHC: Unknown
Wire/Cable Gauge: 18 AWG
ELV: Compliant
Flammability Rating: UL94 V-2
Glow Wire Compliant: Non-compliant
Wire Gauge (Max): 18 AWG
Wire Gauge (Min): 22 AWG
Terminal Material: Brass
Terminals QK DISCONNECT MALE 18-22 AWG
MALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:Avikrimp 19001 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes
| Powell Electronics, Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19001-0001 | 1027636-19001-0001 | 19001-0001 | 55H2717 |
| Product Name | Terminals - 19001-0001 | Terminals | Male Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Molex | |
| Termination | Crimp | |||
| Mounting | SMD (SMT) | |||
| Voltage Rating | 300 volts | 300 volts | ||
| Current Rating | 0.1 amps |