Molex Led Array Holder, Cree Xlamp Cxa25, Rectangular; For Use With Molex 180720-0002

Description
LED ARRAY HOLDER, CREE XLAMP CXA25, RECTANGULAR; For Use With:Cree XLamp CXA25 & CXB25, Osram SOLDERIQ S19 COB LED Arrays; External Diameter:-; External Length:44mm; Holder Type:Holder; Product Range:180720 Series; No. of LEDs:1LEDs RoHS Compliant: Yes
Datasheet
Description
LED ARRAY HOLDER, CREE XLAMP CXA25, RECTANGULAR; For Use With:Cree XLamp CXA25 & CXB25, Osram SOLDERIQ S19 COB LED Arrays; External Diameter:-; External Length:44mm; Holder Type:Holder; Product Range:180720 Series; No. of LEDs:1LEDs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Array Holder, Cree Xlamp Cxa25, Rectangular; For Use With Molex - 19X7338 - Newark, An Avnet Company
Chicago, IL, United States
Led Array Holder, Cree Xlamp Cxa25, Rectangular; For Use With Molex
19X7338
Led Array Holder, Cree Xlamp Cxa25, Rectangular; For Use With Molex 19X7338
LED ARRAY HOLDER, CREE XLAMP CXA25, RECTANGULAR; For Use With:Cree XLamp CXA25 & CXB25, Osram SOLDERIQ S19 COB LED Arrays; External Diameter:-; External Length:44mm; Holder Type:Holder; Product Range:180720 Series; No. of LEDs:1LEDs RoHS Compliant: Yes

LED ARRAY HOLDER, CREE XLAMP CXA25, RECTANGULAR; For Use With:Cree XLamp CXA25 & CXB25, Osram SOLDERIQ S19 COB LED Arrays; External Diameter:-; External Length:44mm; Holder Type:Holder; Product Range:180720 Series; No. of LEDs:1LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 19X7338
Product Name Led Array Holder, Cree Xlamp Cxa25, Rectangular; For Use With Molex
Array Array
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
SWIR Emitters - MTE5016-095-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1650 nm (16500 Å)
Viewing Angle 45 degrees
View Details
Small and high Brightness RGB LED - MSL0402RGBU - ROHM Semiconductor GmbH
Specs
LED Package: 1.8x1.6 (t=0.5)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers